TDK U.S.A. Corporation Fixed Inductors MLG0402Q0N6CT000

Description
0.6nH Unshielded Multilayer Inductor 320mA 300mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.6nH Unshielded Multilayer Inductor 320mA 300mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9432-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9432-2-ND
Fixed Inductors 445-9432-2-ND
0.6nH Unshielded Multilayer Inductor 320mA 300mOhm Max 01005 (0402 Metric)

0.6nH Unshielded Multilayer Inductor 320mA 300mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-9432-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-391 0402AF-391XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3241-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details