Manufacturer: TDK Corporation
Win Source Part Number: 1077753-MLF2012DR39J
Packaging: Reel - TR
Type: Multilayer
Current Rating: 200mA
Inductance: 390nH
Height - Seated (Max): 0.041" (1.05mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 25 @ 25MHz
Frequency - Self Resonant: 180MHz
Frequency - Test: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 450 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
FIXED IND 390NH 200MA 450MOHM SM Product overview: MLF2012DR39JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR39JT000 can be used for catalog matching and distributor lookup.
FIXED IND 390NH 200MA 450 MOHM
390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)
390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)
MULTILAYER INDUCTOR, 0.39UH, 0.2A, 0805 ROHS COMPLIANT: YES
FIXED IND 390NH 200MA 450MOHM SM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1077753-MLF2012DR39JT000 | 71-MLF2012DR39JT000 | 445-MLF2012DR39JT000DKR-ND | 50AJ4242 | MLF2012DR39JT000 |
| Product Name | Fixed Inductors - MLF2012DR39JT000 | 200MA 450MOHM Inductor and Choke | Fixed Inductors | Multilayer Inductor, 0.39Uh, 0.2A, 0805 Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Standard; Multilayer | Multilayer | Multilayer | Multilayer | Multilayer; Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | |
| Application | RF Choke |