TDK U.S.A. Corporation Fixed Inductors MLG0402Q9N1HT000

Description
9.1nH Unshielded Multilayer Inductor 140mA 1.8Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
9.1nH Unshielded Multilayer Inductor 140mA 1.8Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0402Q9N1HT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402Q9N1HT000-ND
Fixed Inductors MLG0402Q9N1HT000-ND
9.1nH Unshielded Multilayer Inductor 140mA 1.8Ohm Max 01005 (0402 Metric)

9.1nH Unshielded Multilayer Inductor 140mA 1.8Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0402Q9N1HT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details