TDK U.S.A. Corporation Fixed Inductors MLG0402P20NHT000

Description
20nH Unshielded Multilayer Inductor 200mA 3Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
20nH Unshielded Multilayer Inductor 200mA 3Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0402P20NHT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402P20NHT000-ND
Fixed Inductors MLG0402P20NHT000-ND
20nH Unshielded Multilayer Inductor 200mA 3Ohm Max 01005 (0402 Metric)

20nH Unshielded Multilayer Inductor 200mA 3Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0402P20NHT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402CS-7N5XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details