TDK U.S.A. Corporation Fixed Inductors MLG0402P24NHT000

Description
24nH Unshielded Multilayer Inductor 200mA 3.2Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Multilayer Inductor 200mA 3.2Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0402P24NHT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402P24NHT000-ND
Fixed Inductors MLG0402P24NHT000-ND
24nH Unshielded Multilayer Inductor 200mA 3.2Ohm Max 01005 (0402 Metric)

24nH Unshielded Multilayer Inductor 200mA 3.2Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0402P24NHT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N5 0402DC-8N5XJRW , 0402DC-8N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details