TDK U.S.A. Corporation Fixed Inductors MLF2012E5R6KTD25

Description
5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173948-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173948-1-ND
Fixed Inductors 445-173948-1-ND
5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173948-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173948-2-ND
Fixed Inductors 445-173948-2-ND
5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173948-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173948-6-ND
Fixed Inductors 445-173948-6-ND
5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-173948-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2682SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176785-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details