TDK U.S.A. Corporation Fixed Inductors MLG0402Q3N8BT000

Description
3.8nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.8nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0402Q3N8BT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402Q3N8BT000-ND
Fixed Inductors MLG0402Q3N8BT000-ND
3.8nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric)

3.8nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0402Q3N8BT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J184JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N3 0402DC-3N3XJRW , 0402DC-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1621449 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details