TDK U.S.A. Corporation SMD 39UH 4MA 2.4 OHM Inductor and Choke MLF2012K390MT000

Description
FIXED IND 39UH 4MA 2.4 OHM SMD Product overview: MLF2012K390MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 4MA, 2.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 4MA, 2.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012K390MT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 39UH 4MA 2.4 OHM SMD Product overview: MLF2012K390MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 4MA, 2.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 4MA, 2.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012K390MT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 39UH 4MA 2.4 OHM Inductor and Choke - 71-MLF2012K390MT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39UH 4MA 2.4 OHM Inductor and Choke
71-MLF2012K390MT000
SMD 39UH 4MA 2.4 OHM Inductor and Choke 71-MLF2012K390MT000
FIXED IND 39UH 4MA 2.4 OHM SMD Product overview: MLF2012K390MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 4MA, 2.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 4MA, 2.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012K390MT000 can be used for catalog matching and distributor lookup.

FIXED IND 39UH 4MA 2.4 OHM SMD Product overview: MLF2012K390MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 4MA, 2.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 4MA, 2.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012K390MT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-MLF2012K390MT000CT-ND - DigiKey
Thief River Falls, MN, United States
39µH Shielded Multilayer Inductor 4mA 2.4Ohm Max 0805 (2012 Metric)

39µH Shielded Multilayer Inductor 4mA 2.4Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF2012K390MT000TR-ND - DigiKey
Thief River Falls, MN, United States
39µH Shielded Multilayer Inductor 4mA 2.4Ohm Max 0805 (2012 Metric)

39µH Shielded Multilayer Inductor 4mA 2.4Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF2012K390MT000DKR-ND - DigiKey
Thief River Falls, MN, United States
39µH Shielded Multilayer Inductor 4mA 2.4Ohm Max 0805 (2012 Metric)

39µH Shielded Multilayer Inductor 4mA 2.4Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF2012K390MT000 445-MLF2012K390MT000CT-ND
Product Name SMD 39UH 4MA 2.4 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 39 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Chokes - 1879855-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 220 ohms
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details