TDK U.S.A. Corporation Fixed Inductors MLF2012DR12KT000

Description
120nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
120nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1036-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1036-6-ND
Fixed Inductors 445-1036-6-ND
120nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

120nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1036-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1036-1-ND
Fixed Inductors 445-1036-1-ND
120nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

120nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1036-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1036-2-ND
Fixed Inductors 445-1036-2-ND
120nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

120nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7413712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7413712
Surface Mount Inductors 7413712
TDK MLF2012DR12KT000

TDK MLF2012DR12KT000

Supplier's Site
300MA 200MOHM Inductor and Choke - 71-MLF2012DR12KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 200MOHM Inductor and Choke
71-MLF2012DR12KT000
300MA 200MOHM Inductor and Choke 71-MLF2012DR12KT000
FIXED IND 120NH 300MA 200MOHM SM Product overview: MLF2012DR12KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR12KT000 can be used for catalog matching and distributor lookup.

FIXED IND 120NH 300MA 200MOHM SM Product overview: MLF2012DR12KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR12KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 120NH 300MA 200 MOHM - 769-MLF2012DR12KT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 120NH 300MA 200 MOHM
769-MLF2012DR12KT000
FIXED IND 120NH 300MA 200 MOHM 769-MLF2012DR12KT000
FIXED IND 120NH 300MA 200 MOHM

FIXED IND 120NH 300MA 200 MOHM

Supplier's Site
Fixed Inductors - MLF2012DR12KT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012DR12KT000
Fixed Inductors MLF2012DR12KT000
FIXED IND 120NH 300MA 200MOHM SM

FIXED IND 120NH 300MA 200MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1036-6-ND 7413712 71-MLF2012DR12KT000 769-MLF2012DR12KT000 MLF2012DR12KT000
Product Name Fixed Inductors Surface Mount Inductors 300MA 200MOHM Inductor and Choke FIXED IND 120NH 300MA 200 MOHM Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5742-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176783-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details