TDK U.S.A. Corporation Fixed Inductors MLG0402P3N0ST000

Description
3nH Unshielded Multilayer Inductor 200mA 900mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3nH Unshielded Multilayer Inductor 200mA 900mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0402P3N0ST000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402P3N0ST000-ND
Fixed Inductors MLG0402P3N0ST000-ND
3nH Unshielded Multilayer Inductor 200mA 900mOhm Max 01005 (0402 Metric)

3nH Unshielded Multilayer Inductor 200mA 900mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0402P3N0ST000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3236-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624113-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0033 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details