FIXED IND 2.7UH 50MA 550 MOHM
2.7µH Shielded Multilayer Inductor 50mA 550mOhm Max 0805 (2012 Metric)
2.7µH Shielded Multilayer Inductor 50mA 550mOhm Max 0805 (2012 Metric)
FIXED IND 2.7UH 50MA 550MOHM SMD Product overview: MLF2012A2R7JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 50MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 50MA, 550MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A2R7JT000 can be used for catalog matching and distributor lookup.
INDUCTOR, 2.7UH, 70MHZ, 0805, SHLD ROHS COMPLIANT: YES
FIXED IND 2.7UH 50MA 550MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-MLF2012A2R7JT000DKR-ND | 71-MLF2012A2R7JT000 | 69AH1199 | MLF2012A2R7JT000 |
| Product Name | Fixed Inductors | SMD 2.7UH 50MA 550MOHM Inductor and Choke | Inductor, 2.7Uh, 70Mhz, 0805, Shld Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed |