TDK U.S.A. Corporation Fixed Inductors MLG0402Q3N8CT000

Description
3.8nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.8nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0402Q3N8CT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402Q3N8CT000-ND
Fixed Inductors MLG0402Q3N8CT000-ND
3.8nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric)

3.8nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0402Q3N8CT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-33-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductor, 1.5H, 45Ohm, Wirewound; Product Range Triad Magnetics - 94F7469 - Newark, An Avnet Company
Specs
Technology Wirewound
Inductance Range 1.50E6 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details