TDK-Lambda Americas Inc., High Power Division 150MA 550MOHM Inductor and Choke MLF2012DR56JTD25

Description
FIXED IND 560NH 150MA 550MOHM SM Product overview: MLF2012DR56JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR56JTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 560NH 150MA 550MOHM SM Product overview: MLF2012DR56JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR56JTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150MA 550MOHM Inductor and Choke - 71-MLF2012DR56JTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MA 550MOHM Inductor and Choke
71-MLF2012DR56JTD25
150MA 550MOHM Inductor and Choke 71-MLF2012DR56JTD25
FIXED IND 560NH 150MA 550MOHM SM Product overview: MLF2012DR56JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR56JTD25 can be used for catalog matching and distributor lookup.

FIXED IND 560NH 150MA 550MOHM SM Product overview: MLF2012DR56JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR56JTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-17009-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17009-2-ND
Fixed Inductors 445-17009-2-ND
560nH Shielded Multilayer Inductor 150mA 550mOhm Max 0805 (2012 Metric)

560nH Shielded Multilayer Inductor 150mA 550mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17009-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17009-1-ND
Fixed Inductors 445-17009-1-ND
560nH Shielded Multilayer Inductor 150mA 550mOhm Max 0805 (2012 Metric)

560nH Shielded Multilayer Inductor 150mA 550mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17009-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17009-6-ND
Fixed Inductors 445-17009-6-ND
560nH Shielded Multilayer Inductor 150mA 550mOhm Max 0805 (2012 Metric)

560nH Shielded Multilayer Inductor 150mA 550mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 0.56Uh, 150Mhz, 0805 Rohs Compliant Tdk - 69AH1217 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.56Uh, 150Mhz, 0805 Rohs Compliant Tdk
69AH1217
Inductor, Aec-Q200, 0.56Uh, 150Mhz, 0805 Rohs Compliant Tdk 69AH1217
INDUCTOR, AEC-Q200, 0.56UH, 150MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 0.56UH, 150MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF2012DR56JTD25 445-17009-2-ND 69AH1217
Product Name 150MA 550MOHM Inductor and Choke Fixed Inductors Inductor, Aec-Q200, 0.56Uh, 150Mhz, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 0.5600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J333JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N6 0201DS-7N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details