TDK U.S.A. Corporation Fixed Inductors MLF2012C820MT000

Description
82µH Shielded Multilayer Inductor 2mA 3Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
82µH Shielded Multilayer Inductor 2mA 3Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-8982-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8982-2-ND
Fixed Inductors 445-8982-2-ND
82µH Shielded Multilayer Inductor 2mA 3Ohm Max 0805 (2012 Metric)

82µH Shielded Multilayer Inductor 2mA 3Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-8982-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8982-1-ND
Fixed Inductors 445-8982-1-ND
82µH Shielded Multilayer Inductor 2mA 3Ohm Max 0805 (2012 Metric)

82µH Shielded Multilayer Inductor 2mA 3Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-8982-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8982-6-ND
Fixed Inductors 445-8982-6-ND
82µH Shielded Multilayer Inductor 2mA 3Ohm Max 0805 (2012 Metric)

82µH Shielded Multilayer Inductor 2mA 3Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-8982-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMD 250MHz 420mA Inductor and Choke - 71-0402CS-18NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0180 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 1858313P - RS Components, Ltd.
Specs
Inductance Range 470 microH
Rated DC Current 410 milliamps
Standards and Certifications RoHS
View Details