TDK U.S.A. Corporation Fixed Inductors MLF2012A2R7KTD25

Description
2.7µH Shielded Multilayer Inductor 50mA 550mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.7µH Shielded Multilayer Inductor 50mA 550mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173934-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173934-2-ND
Fixed Inductors 445-173934-2-ND
2.7µH Shielded Multilayer Inductor 50mA 550mOhm Max 0805 (2012 Metric)

2.7µH Shielded Multilayer Inductor 50mA 550mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173934-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173934-1-ND
Fixed Inductors 445-173934-1-ND
2.7µH Shielded Multilayer Inductor 50mA 550mOhm Max 0805 (2012 Metric)

2.7µH Shielded Multilayer Inductor 50mA 550mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173934-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173934-6-ND
Fixed Inductors 445-173934-6-ND
2.7µH Shielded Multilayer Inductor 50mA 550mOhm Max 0805 (2012 Metric)

2.7µH Shielded Multilayer Inductor 50mA 550mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - MLF2012A2R7KTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012A2R7KTD25
Fixed Inductors MLF2012A2R7KTD25
FIXED IND 2.7UH 50MA 550MOHM SMD

FIXED IND 2.7UH 50MA 550MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-173934-2-ND MLF2012A2R7KTD25
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - FIT68-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details