TDK U.S.A. Corporation Fixed Inductors - MLF2012A1R8JT000 MLF2012A1R8JT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077735-MLF2012A1R8J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 80mA Inductance: 1.8μH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 45 @ 10MHz Frequency - Self Resonant: 90MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 450 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077735-MLF2012A1R8J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 80mA Inductance: 1.8μH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 45 @ 10MHz Frequency - Self Resonant: 90MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 450 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLF2012A1R8JT000
1077735-MLF2012A1R8JT000
Fixed Inductors - MLF2012A1R8JT000 1077735-MLF2012A1R8JT000
Manufacturer: TDK Corporation Win Source Part Number: 1077735-MLF2012A1R8J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 80mA Inductance: 1.8μH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 45 @ 10MHz Frequency - Self Resonant: 90MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 450 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077735-MLF2012A1R8JT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 80mA
Inductance: 1.8μH
Height - Seated (Max): 0.041" (1.05mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 45 @ 10MHz
Frequency - Self Resonant: 90MHz
Frequency - Test: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 450 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 445-MLF2012A1R8JT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.8UH 80MA 450 MOHM

FIXED IND 1.8UH 80MA 450 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLF2012A1R8JT000TR-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Shielded Multilayer Inductor 80mA 450mOhm Max 0805 (2012 Metric)

1.8µH Shielded Multilayer Inductor 80mA 450mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF2012A1R8JT000CT-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Shielded Multilayer Inductor 80mA 450mOhm Max 0805 (2012 Metric)

1.8µH Shielded Multilayer Inductor 80mA 450mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 1.8UH 80MA 450MOHM Inductor and Choke - 71-MLF2012A1R8JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8UH 80MA 450MOHM Inductor and Choke
71-MLF2012A1R8JT000
SMD 1.8UH 80MA 450MOHM Inductor and Choke 71-MLF2012A1R8JT000
FIXED IND 1.8UH 80MA 450MOHM SMD Product overview: MLF2012A1R8JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 80MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 80MA, 450MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R8JT000 can be used for catalog matching and distributor lookup.

FIXED IND 1.8UH 80MA 450MOHM SMD Product overview: MLF2012A1R8JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 80MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 80MA, 450MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R8JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Inductor, 1.8Uh, 0.08A, 0805 Rohs Compliant Tdk - 50AJ4234 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 1.8Uh, 0.08A, 0805 Rohs Compliant Tdk
50AJ4234
Multilayer Inductor, 1.8Uh, 0.08A, 0805 Rohs Compliant Tdk 50AJ4234
MULTILAYER INDUCTOR, 1.8UH, 0.08A, 0805 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 1.8UH, 0.08A, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1077735-MLF2012A1R8JT000 445-MLF2012A1R8JT000DKR-ND 71-MLF2012A1R8JT000 50AJ4234
Product Name Fixed Inductors - MLF2012A1R8JT000 Fixed Inductors SMD 1.8UH 80MA 450MOHM Inductor and Choke Multilayer Inductor, 1.8Uh, 0.08A, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Multilayer Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, fully potted resin - DS - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 1000 microH
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-11N 0201HT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details