TDK U.S.A. Corporation SMD 200MA 600 MOHM Inductor and Choke MLG0402P2N0BT000

Description
FIXED IND 2NH 200MA 600 MOHM SMD Product overview: MLG0402P2N0BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 600 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 600 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0402P2N0BT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2NH 200MA 600 MOHM SMD Product overview: MLG0402P2N0BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 600 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 600 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0402P2N0BT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200MA 600 MOHM Inductor and Choke - 71-MLG0402P2N0BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 600 MOHM Inductor and Choke
71-MLG0402P2N0BT000
SMD 200MA 600 MOHM Inductor and Choke 71-MLG0402P2N0BT000
FIXED IND 2NH 200MA 600 MOHM SMD Product overview: MLG0402P2N0BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 600 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 600 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0402P2N0BT000 can be used for catalog matching and distributor lookup.

FIXED IND 2NH 200MA 600 MOHM SMD Product overview: MLG0402P2N0BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 600 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 600 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0402P2N0BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369497-MLG0402P2N0BT000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369497-MLG0402P2N0BT000
Inductors, Coils, Chokes - Fixed Inductors 1369497-MLG0402P2N0BT000
Win Source Part Number: 1369497-MLG0402P2N0B T000 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG-P Product Status: Active Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 (0402 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Height - Seated (Max): 0.009" (0.22mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 2 nH Current Rating (Amps): 200 mA Shielding: Unshielded DC Resistance (DCR): 600mOhm Max Q @ Freq: 9 @ 500MHz Frequency - Self Resonant: 8GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369497-MLG0402P2N0BT000
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLG-P
Product Status: Active
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005 (0402 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max): 0.009" (0.22mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 2 nH
Current Rating (Amps): 200 mA
Shielding: Unshielded
DC Resistance (DCR): 600mOhm Max
Q @ Freq: 9 @ 500MHz
Frequency - Self Resonant: 8GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
Fixed Inductors - MLG0402P2N0BT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402P2N0BT000-ND
Fixed Inductors MLG0402P2N0BT000-ND
2nH Unshielded Multilayer Inductor 200mA 600mOhm Max 01005 (0402 Metric)

2nH Unshielded Multilayer Inductor 200mA 600mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - MLG0402P2N0BT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0402P2N0BT000
Fixed Inductors MLG0402P2N0BT000
FIXED IND 2NH 200MA 600 MOHM SMD

FIXED IND 2NH 200MA 600 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG0402P2N0BT000 1369497-MLG0402P2N0BT000 MLG0402P2N0BT000-ND MLG0402P2N0BT000
Product Name SMD 200MA 600 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ceramic Non-Magnetic Non-Magnetic
Inductance Range 0.0020 microH 0.0020 microH 0.0020 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers