TDK U.S.A. Corporation Fixed Inductors MLG0402Q0N5CT000

Description
0.5nH Unshielded Multilayer Inductor 350mA 200mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.5nH Unshielded Multilayer Inductor 350mA 200mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9431-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9431-2-ND
Fixed Inductors 445-9431-2-ND
0.5nH Unshielded Multilayer Inductor 350mA 200mOhm Max 01005 (0402 Metric)

0.5nH Unshielded Multilayer Inductor 350mA 200mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-9431-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-36273225203R9KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details