TDK U.S.A. Corporation Fixed Inductors MLF2012DR18JT000

Description
180nH Shielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
180nH Shielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF2012DR18JT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF2012DR18JT000-ND
Fixed Inductors MLF2012DR18JT000-ND
180nH Shielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)

180nH Shielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
300MA 250MOHM Inductor and Choke - 71-MLF2012DR18JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 250MOHM Inductor and Choke
71-MLF2012DR18JT000
300MA 250MOHM Inductor and Choke 71-MLF2012DR18JT000
FIXED IND 180NH 300MA 250MOHM SM Product overview: MLF2012DR18JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR18JT000 can be used for catalog matching and distributor lookup.

FIXED IND 180NH 300MA 250MOHM SM Product overview: MLF2012DR18JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR18JT000 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MLF2012DR18JT000-ND 71-MLF2012DR18JT000
Product Name Fixed Inductors 300MA 250MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details