TDK U.S.A. Corporation Surface Mount Inductors MLF2012E6R8KT000

Description
TDK MLF2012E6R8KT000
Request a Quote Datasheet
Description
TDK MLF2012E6R8KT000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7413734P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7413734P
Surface Mount Inductors 7413734P
TDK MLF2012E6R8KT000

TDK MLF2012E6R8KT000

Supplier's Site
Surface Mount Inductors - 7413734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7413734
Surface Mount Inductors 7413734
TDK MLF2012E6R8KT000

TDK MLF2012E6R8KT000

Supplier's Site
Fixed Inductors - 445-1057-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1057-1-ND
Fixed Inductors 445-1057-1-ND
6.8µH Shielded Multilayer Inductor 15mA 650mOhm Max 0805 (2012 Metric)

6.8µH Shielded Multilayer Inductor 15mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1057-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1057-2-ND
Fixed Inductors 445-1057-2-ND
6.8µH Shielded Multilayer Inductor 15mA 650mOhm Max 0805 (2012 Metric)

6.8µH Shielded Multilayer Inductor 15mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1057-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1057-6-ND
Fixed Inductors 445-1057-6-ND
6.8µH Shielded Multilayer Inductor 15mA 650mOhm Max 0805 (2012 Metric)

6.8µH Shielded Multilayer Inductor 15mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF2012E6R8KT000
1077761-MLF2012E6R8KT000
Fixed Inductors - MLF2012E6R8KT000 1077761-MLF2012E6R8KT000
Manufacturer: TDK Corporation Win Source Part Number: 1077761-MLF2012E6R8K T000 Packaging: Reel - TR Type: Multilayer Current Rating: 15mA Inductance: 6.8μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 4MHz Frequency - Self Resonant: 40MHz Frequency - Test: 4MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 650 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077761-MLF2012E6R8KT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 15mA
Inductance: 6.8μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 4MHz
Frequency - Self Resonant: 40MHz
Frequency - Test: 4MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 650 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 6.8UH 15MA 650MOHM Inductor and Choke - 71-MLF2012E6R8KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 15MA 650MOHM Inductor and Choke
71-MLF2012E6R8KT000
SMD 6.8UH 15MA 650MOHM Inductor and Choke 71-MLF2012E6R8KT000
FIXED IND 6.8UH 15MA 650MOHM SMD Product overview: MLF2012E6R8KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 15MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 15MA, 650MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012E6R8KT000 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 15MA 650MOHM SMD Product overview: MLF2012E6R8KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 15MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 15MA, 650MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012E6R8KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7413734P 7413734 445-1057-1-ND 1077761-MLF2012E6R8KT000 71-MLF2012E6R8KT000
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Fixed Inductors - MLF2012E6R8KT000 SMD 6.8UH 15MA 650MOHM Inductor and Choke
Inductance Range 6.8 microH 6.8 microH 6.8 microH 6.8 microH
DCR 0.6500 ohms 0.6500 ohms 0.6500 ohms
Rated DC Current 15 milliamps 15 milliamps
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 0805 0805 (2012m)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
Surface Mount Inductors - 1678172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details