TDK U.S.A. Corporation Fixed Inductors MLF2012A3R9JTD25

Description
3.9µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF2012A3R9JTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF2012A3R9JTD25-ND
Fixed Inductors MLF2012A3R9JTD25-ND
3.9µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)

3.9µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF2012A3R9JTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2432-022 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Common Mode Chokes - 486-3097-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers