TDK U.S.A. Corporation Fixed Inductors MLF2012E8R2JTD25

Description
8.2µH Shielded Multilayer Inductor 15mA 700mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
8.2µH Shielded Multilayer Inductor 15mA 700mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF2012E8R2JTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF2012E8R2JTD25-ND
Fixed Inductors MLF2012E8R2JTD25-ND
8.2µH Shielded Multilayer Inductor 15mA 700mOhm Max 0805 (2012 Metric)

8.2µH Shielded Multilayer Inductor 15mA 700mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF2012E8R2JTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R10 0402CS-R10XJRW , 0402CS-R10XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8109 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 30000 to ? microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details