TDK U.S.A. Corporation 220MA 600MOHM Inductor and Choke MLG0402Q1N6ST000

Description
FIXED IND 1.6NH 220MA 600MOHM SM Product overview: MLG0402Q1N6ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0402Q1N6ST000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.6NH 220MA 600MOHM SM Product overview: MLG0402Q1N6ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0402Q1N6ST000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220MA 600MOHM Inductor and Choke - 71-MLG0402Q1N6ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220MA 600MOHM Inductor and Choke
71-MLG0402Q1N6ST000
220MA 600MOHM Inductor and Choke 71-MLG0402Q1N6ST000
FIXED IND 1.6NH 220MA 600MOHM SM Product overview: MLG0402Q1N6ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0402Q1N6ST000 can be used for catalog matching and distributor lookup.

FIXED IND 1.6NH 220MA 600MOHM SM Product overview: MLG0402Q1N6ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0402Q1N6ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327812-MLG0402Q1N6ST000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327812-MLG0402Q1N6ST000
Inductors, Coils, Chokes - Fixed Inductors 1327812-MLG0402Q1N6ST000
Manufacturer: TDK Corporation Win Source Part Number: 1327812-MLG0402Q1N6S T000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Inductance: 1.6 nH Height - Seated (Max): 0.009" (0.22mm) Standard Package: 20,000 Mounting: Surface Mount Tolerance: ±0.3nH Material - Core: Non-Magnetic Q @ Freq: 2 @ 100MHz Frequency - Self Resonant: 10GHz DC Resistance (DCR): 600mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 01005 (0402 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 220 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: MLG0402Q1N6S,445-944 2-1,445-9442-2,445-9 442-6 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327812-MLG0402Q1N6ST000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Inductance: 1.6 nH
Height - Seated (Max): 0.009" (0.22mm)
Standard Package: 20,000
Mounting: Surface Mount
Tolerance: ±0.3nH
Material - Core: Non-Magnetic
Q @ Freq: 2 @ 100MHz
Frequency - Self Resonant: 10GHz
DC Resistance (DCR): 600mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 220 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: MLG0402Q1N6S,445-9442-1,445-9442-2,445-9442-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 445-9442-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9442-2-ND
Fixed Inductors 445-9442-2-ND
1.6nH Unshielded Multilayer Inductor 220mA 600mOhm Max 01005 (0402 Metric)

1.6nH Unshielded Multilayer Inductor 220mA 600mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG0402Q1N6ST000 1327812-MLG0402Q1N6ST000 445-9442-2-ND
Product Name 220MA 600MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ceramic Non-Magnetic
Inductance Range 0.0016 microH 0.0016 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620215 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 15 microH
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details
600uH 4A Inductor and Choke - 839-DFKF-28-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers