TDK U.S.A. Corporation Fixed Inductors MLF2012C330KTD25

Description
33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173943-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173943-2-ND
Fixed Inductors 445-173943-2-ND
33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173943-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173943-1-ND
Fixed Inductors 445-173943-1-ND
33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173943-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173943-6-ND
Fixed Inductors 445-173943-6-ND
33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-173943-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-12N 0402DC-12NXJRW , 0402DC-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J333JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers