27µH Shielded Multilayer Inductor 5mA 1Ohm Max 0805 (2012 Metric)
27µH Shielded Multilayer Inductor 5mA 1Ohm Max 0805 (2012 Metric)
27µH Shielded Multilayer Inductor 5mA 1Ohm Max 0805 (2012 Metric)
FIXED IND 27UH 5MA 1 OHM SMD Product overview: MLF2012C270KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 5MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 5MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012C270KT000 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-1064-2-ND | 71-MLF2012C270KT000 |
| Product Name | Fixed Inductors | SMD 27UH 5MA 1 OHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Multilayer | Multilayer |
| Core Material | Ferrite | Ferrite |
| Configuration | Fixed |