TDK U.S.A. Corporation Fixed Inductors MLG0402Q1N0CT000

Description
1nH Unshielded Multilayer Inductor 250mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Multilayer Inductor 250mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0402Q1N0CT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402Q1N0CT000-ND
Fixed Inductors MLG0402Q1N0CT000-ND
1nH Unshielded Multilayer Inductor 250mA 400mOhm Max 01005 (0402 Metric)

1nH Unshielded Multilayer Inductor 250mA 400mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0402Q1N0CT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers