TDK U.S.A. Corporation Fixed Inductors MLF2012DR39MT000

Description
FIXED IND 390NH 200MA 450 MOHM
Request a Quote Datasheet
Description
FIXED IND 390NH 200MA 450 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLF2012DR39MT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 390NH 200MA 450 MOHM

FIXED IND 390NH 200MA 450 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLF2012DR39MT000TR-ND - DigiKey
Thief River Falls, MN, United States
390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)

390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF2012DR39MT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 390NH 200MA 450 MOHM

FIXED IND 390NH 200MA 450 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-MLF2012DR39MT000DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2469828P - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1900 milliamps
Standards and Certifications RoHS
View Details