TDK U.S.A. Corporation Fixed Inductors MLG0402P0N2CT000

Description
0.2nH Unshielded Multilayer Inductor 350mA 100mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.2nH Unshielded Multilayer Inductor 350mA 100mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0402P0N2CT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402P0N2CT000-ND
Fixed Inductors MLG0402P0N2CT000-ND
0.2nH Unshielded Multilayer Inductor 350mA 100mOhm Max 01005 (0402 Metric)

0.2nH Unshielded Multilayer Inductor 350mA 100mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0402P0N2CT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N1 0302CS-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.87 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Common Mode Chokes - 486-3-137-421-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details