TDK U.S.A. Corporation Fixed Inductors MLF2012DR33MT000

Description
330nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
330nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-8989-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8989-6-ND
Fixed Inductors 445-8989-6-ND
330nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)

330nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-8989-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8989-1-ND
Fixed Inductors 445-8989-1-ND
330nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)

330nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-8989-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8989-2-ND
Fixed Inductors 445-8989-2-ND
330nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)

330nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-8989-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N8 0302CS-3N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details