TDK U.S.A. Corporation Fixed Inductors MLF2012E120MT

Description
12µH Shielded Multilayer Inductor 15mA 900mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
12µH Shielded Multilayer Inductor 15mA 900mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF2012E120MT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF2012E120MT-ND
Fixed Inductors MLF2012E120MT-ND
12µH Shielded Multilayer Inductor 15mA 900mOhm Max 0805 (2012 Metric)

12µH Shielded Multilayer Inductor 15mA 900mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF2012E120MT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-040 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details