TDK U.S.A. Corporation Fixed Inductors MLF2012E5R6MT000

Description
5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-8997-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8997-1-ND
Fixed Inductors 445-8997-1-ND
5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-8997-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8997-2-ND
Fixed Inductors 445-8997-2-ND
5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-8997-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8997-6-ND
Fixed Inductors 445-8997-6-ND
5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - MLF2012E5R6MT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012E5R6MT000
Fixed Inductors MLF2012E5R6MT000
FIXED IND 5.6UH 15MA 600MOHM SMD

FIXED IND 5.6UH 15MA 600MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-8997-1-ND MLF2012E5R6MT000
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-22N 0201CT-22NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J563JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details