TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF2012A3R3KT000

Description
3.3µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1053-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1053-6-ND
Fixed Inductors 445-1053-6-ND
3.3µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1053-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1053-2-ND
Fixed Inductors 445-1053-2-ND
3.3µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1053-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1053-1-ND
Fixed Inductors 445-1053-1-ND
3.3µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 3.3UH 50MA 600MOHM Inductor and Choke - 71-MLF2012A3R3KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 50MA 600MOHM Inductor and Choke
71-MLF2012A3R3KT000
SMD 3.3UH 50MA 600MOHM Inductor and Choke 71-MLF2012A3R3KT000
FIXED IND 3.3UH 50MA 600MOHM SMD Product overview: MLF2012A3R3KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 50MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 50MA, 600MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A3R3KT000 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 50MA 600MOHM SMD Product overview: MLF2012A3R3KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 50MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 50MA, 600MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A3R3KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Multilayer, 3.3Uh, 0.05A, 10%; Inductance Tdk - 95AC0055 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 3.3Uh, 0.05A, 10%; Inductance Tdk
95AC0055
Inductor, Multilayer, 3.3Uh, 0.05A, 10%; Inductance Tdk 95AC0055
INDUCTOR, MULTILAYER, 3.3UH, 0.05A, 10%; Inductance:3.3µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:60MHz; DC Current Rating:50mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 3.3UH, 0.05A, 10%; Inductance:3.3µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:60MHz; DC Current Rating:50mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - MLF2012A3R3KT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012A3R3KT000
Fixed Inductors MLF2012A3R3KT000
FIXED IND 3.3UH 50MA 600MOHM SMD

FIXED IND 3.3UH 50MA 600MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1053-6-ND 71-MLF2012A3R3KT000 95AC0055 MLF2012A3R3KT000
Product Name Fixed Inductors SMD 3.3UH 50MA 600MOHM Inductor and Choke Inductor, Multilayer, 3.3Uh, 0.05A, 10%; Inductance Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5711-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2289-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details