TDK U.S.A. Corporation Fixed Inductors MLG0402Q18NHT000

Description
18nH Unshielded Multilayer Inductor 140mA 2.8Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Multilayer Inductor 140mA 2.8Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0402Q18NHT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402Q18NHT000-ND
Fixed Inductors MLG0402Q18NHT000-ND
18nH Unshielded Multilayer Inductor 140mA 2.8Ohm Max 01005 (0402 Metric)

18nH Unshielded Multilayer Inductor 140mA 2.8Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0402Q18NHT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-141 0201AF-141XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
Common Mode Chokes - DS1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details