TDK U.S.A. Corporation Fixed Inductors MLF2012DR47MTD25

Description
470nH Shielded Multilayer Inductor 200mA 500mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 200mA 500mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17008-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17008-2-ND
Fixed Inductors 445-17008-2-ND
470nH Shielded Multilayer Inductor 200mA 500mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 200mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-17008-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2125955 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 30
View Details
Specs
Application RF Choke
View Details