TDK U.S.A. Corporation SMD 4.7UH 30MA 700MOHM Inductor and Choke MLF2012A4R7MT000

Description
FIXED IND 4.7UH 30MA 700MOHM SMD Product overview: MLF2012A4R7MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 30MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 30MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A4R7MT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 30MA 700MOHM SMD Product overview: MLF2012A4R7MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 30MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 30MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A4R7MT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 30MA 700MOHM Inductor and Choke - 71-MLF2012A4R7MT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 30MA 700MOHM Inductor and Choke
71-MLF2012A4R7MT000
SMD 4.7UH 30MA 700MOHM Inductor and Choke 71-MLF2012A4R7MT000
FIXED IND 4.7UH 30MA 700MOHM SMD Product overview: MLF2012A4R7MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 30MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 30MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A4R7MT000 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 30MA 700MOHM SMD Product overview: MLF2012A4R7MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 30MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 30MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A4R7MT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-8974-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8974-6-ND
Fixed Inductors 445-8974-6-ND
4.7µH Shielded Multilayer Inductor 30mA 700mOhm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 30mA 700mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-8974-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8974-1-ND
Fixed Inductors 445-8974-1-ND
4.7µH Shielded Multilayer Inductor 30mA 700mOhm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 30mA 700mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-8974-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8974-2-ND
Fixed Inductors 445-8974-2-ND
4.7µH Shielded Multilayer Inductor 30mA 700mOhm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 30mA 700mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF2012A4R7MT000
1224249-MLF2012A4R7MT000
Fixed Inductors - MLF2012A4R7MT000 1224249-MLF2012A4R7MT000
Manufacturer: TDK Corporation Win Source Part Number: 1224249-MLF2012A4R7M T000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 50MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.tdk.com Manufacturer Package: 0805 Height - Seated (Maximum): 0.057" (1.45mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Q at Freq: 45 at 10MHz Current Rating (Amps): 30mA Inductance Frequency - Test: 10MHz

Manufacturer: TDK Corporation
Win Source Part Number: 1224249-MLF2012A4R7MT000
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 50MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 700mOhm Max
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.tdk.com
Manufacturer Package: 0805
Height - Seated (Maximum): 0.057" (1.45mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Q at Freq: 45 at 10MHz
Current Rating (Amps): 30mA
Inductance Frequency - Test: 10MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF2012A4R7MT000 445-8974-6-ND 1224249-MLF2012A4R7MT000
Product Name SMD 4.7UH 30MA 700MOHM Inductor and Choke Fixed Inductors Fixed Inductors - MLF2012A4R7MT000
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ferrite Ferrite Ferrite
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CME375-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details