TDK U.S.A. Corporation Fixed Inductors MLF2012D47NMT000

Description
47nH Shielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
47nH Shielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1032-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1032-2-ND
Fixed Inductors 445-1032-2-ND
47nH Shielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

47nH Shielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1032-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1032-6-ND
Fixed Inductors 445-1032-6-ND
47nH Shielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

47nH Shielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1032-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1032-1-ND
Fixed Inductors 445-1032-1-ND
47nH Shielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

47nH Shielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF2012D47NMT000
1077741-MLF2012D47NMT000
Fixed Inductors - MLF2012D47NMT000 1077741-MLF2012D47NMT000
Manufacturer: TDK Corporation Win Source Part Number: 1077741-MLF2012D47NM T000 Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 47nH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 15 @ 50MHz Frequency - Self Resonant: 550MHz Frequency - Test: 50MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077741-MLF2012D47NMT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 300mA
Inductance: 47nH
Height - Seated (Max): 0.041" (1.05mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 15 @ 50MHz
Frequency - Self Resonant: 550MHz
Frequency - Test: 50MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 300MA 100MOHM Inductor and Choke - 71-MLF2012D47NMT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 100MOHM Inductor and Choke
71-MLF2012D47NMT000
SMD 300MA 100MOHM Inductor and Choke 71-MLF2012D47NMT000
FIXED IND 47NH 300MA 100MOHM SMD Product overview: MLF2012D47NMT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012D47NMT000 can be used for catalog matching and distributor lookup.

FIXED IND 47NH 300MA 100MOHM SMD Product overview: MLF2012D47NMT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012D47NMT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 47NH 300MA 100 MOHM - 769-MLF2012D47NMT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 47NH 300MA 100 MOHM
769-MLF2012D47NMT000
FIXED IND 47NH 300MA 100 MOHM 769-MLF2012D47NMT000
FIXED IND 47NH 300MA 100 MOHM

FIXED IND 47NH 300MA 100 MOHM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1032-2-ND 1077741-MLF2012D47NMT000 71-MLF2012D47NMT000 769-MLF2012D47NMT000
Product Name Fixed Inductors Fixed Inductors - MLF2012D47NMT000 SMD 300MA 100MOHM Inductor and Choke FIXED IND 47NH 300MA 100 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, 1-phase, high design - DFKH - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 50000 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-36273225151R0NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details