TDK U.S.A. Corporation Fixed Inductors MLG0603P0N7CTD25

Description
0.7nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.7nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173952-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173952-6-ND
Fixed Inductors 445-173952-6-ND
0.7nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)

0.7nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173952-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173952-1-ND
Fixed Inductors 445-173952-1-ND
0.7nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)

0.7nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173952-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173952-2-ND
Fixed Inductors 445-173952-2-ND
0.7nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)

0.7nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-173952-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

1mH 5A 120mOhm Inductor and Choke - 839-DLFP-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Lead Wire
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176786-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details