TDK U.S.A. Corporation 150MA 650MOHM Inductor and Choke MLF2012DR82JT000

Description
FIXED IND 820NH 150MA 650MOHM SM Product overview: MLF2012DR82JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR82JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 820NH 150MA 650MOHM SM Product overview: MLF2012DR82JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR82JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150MA 650MOHM Inductor and Choke - 71-MLF2012DR82JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MA 650MOHM Inductor and Choke
71-MLF2012DR82JT000
150MA 650MOHM Inductor and Choke 71-MLF2012DR82JT000
FIXED IND 820NH 150MA 650MOHM SM Product overview: MLF2012DR82JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR82JT000 can be used for catalog matching and distributor lookup.

FIXED IND 820NH 150MA 650MOHM SM Product overview: MLF2012DR82JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR82JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-MLF2012DR82JT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 820NH 150MA 650 MOHM

FIXED IND 820NH 150MA 650 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLF2012DR82JT000CT-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)

820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF2012DR82JT000TR-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)

820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - MLF2012DR82JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012DR82JT000
Fixed Inductors MLF2012DR82JT000
FIXED IND 820NH 150MA 650MOHM SM

FIXED IND 820NH 150MA 650MOHM SM

Supplier's Site Datasheet
Multilayer Inductor, 0.82Uh, 0.15A, 0805 Rohs Compliant Tdk - 50AJ4245 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.82Uh, 0.15A, 0805 Rohs Compliant Tdk
50AJ4245
Multilayer Inductor, 0.82Uh, 0.15A, 0805 Rohs Compliant Tdk 50AJ4245
MULTILAYER INDUCTOR, 0.82UH, 0.15A, 0805 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 0.82UH, 0.15A, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF2012DR82JT000 445-MLF2012DR82JT000DKR-ND MLF2012DR82JT000 50AJ4245
Product Name 150MA 650MOHM Inductor and Choke Fixed Inductors Fixed Inductors Multilayer Inductor, 0.82Uh, 0.15A, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 0.8200 microH 0.8200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details