TDK U.S.A. Corporation Fixed Inductors MLG0402P30NHT000

Description
30nH Unshielded Multilayer Inductor 120mA 3.6Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
30nH Unshielded Multilayer Inductor 120mA 3.6Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0402P30NHT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402P30NHT000-ND
Fixed Inductors MLG0402P30NHT000-ND
30nH Unshielded Multilayer Inductor 120mA 3.6Ohm Max 01005 (0402 Metric)

30nH Unshielded Multilayer Inductor 120mA 3.6Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0402P30NHT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N3 0201DS-2N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Toroidal Inductor Kit, 8 Pieces; Inductor Kit Type Triad Magnetics - 74R1838 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-DEN-40-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details