TDK U.S.A. Corporation Fixed Inductors MLF2012C330MT

Description
33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF2012C330MT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF2012C330MT-ND
Fixed Inductors MLF2012C330MT-ND
33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF2012C330MT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0035 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details