FIXED IND 8.2UH 15MA 700MOHM SMD Product overview: MLF2012E8R2JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 15MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 15MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012E8R2JT000 can be used for catalog matching and distributor lookup.
8.2µH Shielded Multilayer Inductor 15mA 700mOhm Max 0805 (2012 Metric)
FIXED IND 8.2UH 15MA 700 MOHM
8.2µH Shielded Multilayer Inductor 15mA 700mOhm Max 0805 (2012 Metric)
FIXED IND 8.2UH 15MA 700 MOHM
MULTILAYER INDUCTOR, 8.2UH, 0.015A, 0805 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLF2012E8R2JT000 | 445-MLF2012E8R2JT000TR-ND | 769-MLF2012E8R2JT000 | 50AJ4251 |
| Product Name | SMD 8.2UH 15MA 700MOHM Inductor and Choke | Fixed Inductors | FIXED IND 8.2UH 15MA 700 MOHM | Multilayer Inductor, 8.2Uh, 0.015A, 0805 Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer | |
| Core Material | Ferrite | Ferrite | ||
| Inductance Range | 8.2 microH | 8.2 microH |