TDK U.S.A. Corporation Fixed Inductors MLG0402P2N2ST000

Description
2.2nH Unshielded Multilayer Inductor 200mA 700mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Multilayer Inductor 200mA 700mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0402P2N2ST000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402P2N2ST000-ND
Fixed Inductors MLG0402P2N2ST000-ND
2.2nH Unshielded Multilayer Inductor 200mA 700mOhm Max 01005 (0402 Metric)

2.2nH Unshielded Multilayer Inductor 200mA 700mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
FIXED IND 2.2NH 200MA 700 MOHM - 769-MLG0402P2N2ST000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.2NH 200MA 700 MOHM
769-MLG0402P2N2ST000
FIXED IND 2.2NH 200MA 700 MOHM 769-MLG0402P2N2ST000
FIXED IND 2.2NH 200MA 700 MOHM

FIXED IND 2.2NH 200MA 700 MOHM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MLG0402P2N2ST000-ND 769-MLG0402P2N2ST000
Product Name Fixed Inductors FIXED IND 2.2NH 200MA 700 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1620146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 39000 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 2322857 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details