TDK U.S.A. Corporation Fixed Inductors MLG0402P6N2ST000

Description
6.2nH Unshielded Multilayer Inductor 140mA 1.5Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Multilayer Inductor 140mA 1.5Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0402P6N2ST000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402P6N2ST000-ND
Fixed Inductors MLG0402P6N2ST000-ND
6.2nH Unshielded Multilayer Inductor 140mA 1.5Ohm Max 01005 (0402 Metric)

6.2nH Unshielded Multilayer Inductor 140mA 1.5Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0402P6N2ST000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N0 0402CS-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1670305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details