TDK U.S.A. Corporation Fixed Inductors MLG0402P2N3BT000

Description
2.3nH Unshielded Multilayer Inductor 200mA 700mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
2.3nH Unshielded Multilayer Inductor 200mA 700mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0402P2N3BT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402P2N3BT000-ND
Fixed Inductors MLG0402P2N3BT000-ND
2.3nH Unshielded Multilayer Inductor 200mA 700mOhm Max 01005 (0402 Metric)

2.3nH Unshielded Multilayer Inductor 200mA 700mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0402P2N3BT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-599-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details