TDK U.S.A. Corporation Fixed Inductors MLG0402P4N3HT000

Description
4.3nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0402P4N3HT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402P4N3HT000-ND
Fixed Inductors MLG0402P4N3HT000-ND
4.3nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric)

4.3nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0402P4N3HT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-1676963-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details