TDK U.S.A. Corporation SMD 2.2UH 50MA 500MOHM Inductor and Choke MLF2012A2R2MT000

Description
FIXED IND 2.2UH 50MA 500MOHM SMD Product overview: MLF2012A2R2MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 50MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 50MA, 500MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A2R2MT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 50MA 500MOHM SMD Product overview: MLF2012A2R2MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 50MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 50MA, 500MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A2R2MT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 50MA 500MOHM Inductor and Choke - 71-MLF2012A2R2MT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 50MA 500MOHM Inductor and Choke
71-MLF2012A2R2MT000
SMD 2.2UH 50MA 500MOHM Inductor and Choke 71-MLF2012A2R2MT000
FIXED IND 2.2UH 50MA 500MOHM SMD Product overview: MLF2012A2R2MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 50MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 50MA, 500MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A2R2MT000 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 50MA 500MOHM SMD Product overview: MLF2012A2R2MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 50MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 50MA, 500MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A2R2MT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-8970-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8970-2-ND
Fixed Inductors 445-8970-2-ND
2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-8970-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8970-6-ND
Fixed Inductors 445-8970-6-ND
2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-8970-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8970-1-ND
Fixed Inductors 445-8970-1-ND
2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF2012A2R2MT000 445-8970-2-ND
Product Name SMD 2.2UH 50MA 500MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 0.68A Inductor and Choke - 71-0402CS-7N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details