TDK-Lambda Americas Inc., High Power Division SMD 1.5UH 80MA 400MOHM Inductor and Choke MLF2012A1R5KTD25

Description
FIXED IND 1.5UH 80MA 400MOHM SMD Product overview: MLF2012A1R5KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 80MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 80MA, 400MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R5KTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 80MA 400MOHM SMD Product overview: MLF2012A1R5KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 80MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 80MA, 400MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R5KTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 80MA 400MOHM Inductor and Choke - 71-MLF2012A1R5KTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 80MA 400MOHM Inductor and Choke
71-MLF2012A1R5KTD25
SMD 1.5UH 80MA 400MOHM Inductor and Choke 71-MLF2012A1R5KTD25
FIXED IND 1.5UH 80MA 400MOHM SMD Product overview: MLF2012A1R5KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 80MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 80MA, 400MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R5KTD25 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 80MA 400MOHM SMD Product overview: MLF2012A1R5KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 80MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 80MA, 400MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R5KTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-173931-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173931-1-ND
Fixed Inductors 445-173931-1-ND
1.5µH Shielded Multilayer Inductor 80mA 400mOhm Max 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 80mA 400mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173931-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173931-2-ND
Fixed Inductors 445-173931-2-ND
1.5µH Shielded Multilayer Inductor 80mA 400mOhm Max 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 80mA 400mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173931-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173931-6-ND
Fixed Inductors 445-173931-6-ND
1.5µH Shielded Multilayer Inductor 80mA 400mOhm Max 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 80mA 400mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 1.5Uh, 100Mhz, 0805 Rohs Compliant Tdk - 69AH1196 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1.5Uh, 100Mhz, 0805 Rohs Compliant Tdk
69AH1196
Inductor, Aec-Q200, 1.5Uh, 100Mhz, 0805 Rohs Compliant Tdk 69AH1196
INDUCTOR, AEC-Q200, 1.5UH, 100MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1.5UH, 100MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
FIXED IND 1.5UH 80MA 400 MOHM - 769-MLF2012A1R5KTD25 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.5UH 80MA 400 MOHM
769-MLF2012A1R5KTD25
FIXED IND 1.5UH 80MA 400 MOHM 769-MLF2012A1R5KTD25
FIXED IND 1.5UH 80MA 400 MOHM

FIXED IND 1.5UH 80MA 400 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF2012A1R5KTD25 445-173931-1-ND 69AH1196 769-MLF2012A1R5KTD25
Product Name SMD 1.5UH 80MA 400MOHM Inductor and Choke Fixed Inductors Inductor, Aec-Q200, 1.5Uh, 100Mhz, 0805 Rohs Compliant Tdk FIXED IND 1.5UH 80MA 400 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1909790 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Common Mode Chokes - 486-DKFP-B22B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details