TDK-Lambda Americas Inc., High Power Division 200MA 500MOHM Inductor and Choke MLF2012DR47KT000

Description
FIXED IND 470NH 200MA 500MOHM SM Product overview: MLF2012DR47KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR47KT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 200MA 500MOHM SM Product overview: MLF2012DR47KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR47KT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MA 500MOHM Inductor and Choke - 71-MLF2012DR47KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 500MOHM Inductor and Choke
71-MLF2012DR47KT000
200MA 500MOHM Inductor and Choke 71-MLF2012DR47KT000
FIXED IND 470NH 200MA 500MOHM SM Product overview: MLF2012DR47KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR47KT000 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 200MA 500MOHM SM Product overview: MLF2012DR47KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR47KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1043-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1043-6-ND
Fixed Inductors 445-1043-6-ND
470nH Shielded Multilayer Inductor 200mA 500mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 200mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1043-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1043-1-ND
Fixed Inductors 445-1043-1-ND
470nH Shielded Multilayer Inductor 200mA 500mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 200mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1043-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1043-2-ND
Fixed Inductors 445-1043-2-ND
470nH Shielded Multilayer Inductor 200mA 500mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 200mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, 0.47Uh, 160Mhz, 0805, Shld Rohs Compliant Tdk - 69AH1215 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 160Mhz, 0805, Shld Rohs Compliant Tdk
69AH1215
Inductor, 0.47Uh, 160Mhz, 0805, Shld Rohs Compliant Tdk 69AH1215
INDUCTOR, 0.47UH, 160MHZ, 0805, SHLD ROHS COMPLIANT: YES

INDUCTOR, 0.47UH, 160MHZ, 0805, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF2012DR47KT000 445-1043-6-ND 69AH1215
Product Name 200MA 500MOHM Inductor and Choke Fixed Inductors Inductor, 0.47Uh, 160Mhz, 0805, Shld Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-108-432-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details