TDK U.S.A. Corporation Fixed Inductors MLF2012A1R2KTD25

Description
1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173930-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173930-6-ND
Fixed Inductors 445-173930-6-ND
1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)

1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173930-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173930-2-ND
Fixed Inductors 445-173930-2-ND
1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)

1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173930-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173930-1-ND
Fixed Inductors 445-173930-1-ND
1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)

1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF2012A1R2KTD25
732655-MLF2012A1R2KTD25
Fixed Inductors - MLF2012A1R2KTD25 732655-MLF2012A1R2KTD25
Manufacturer: TDK Corporation Win Source Part Number: 732655-MLF2012A1R2KT D25 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 1.2μH Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 110MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 350mOhm Max Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.041" (1.05mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Q at Freq: 55 at 10MHz Current Rating (Amps): 80mA Inductance Frequency - Test: 10MHz

Manufacturer: TDK Corporation
Win Source Part Number: 732655-MLF2012A1R2KTD25
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.2μH
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 110MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 350mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0805
Height - Seated (Maximum): 0.041" (1.05mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Q at Freq: 55 at 10MHz
Current Rating (Amps): 80mA
Inductance Frequency - Test: 10MHz

Buy Now
SMD 1.2UH 80MA 350MOHM Inductor and Choke - 71-MLF2012A1R2KTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 80MA 350MOHM Inductor and Choke
71-MLF2012A1R2KTD25
SMD 1.2UH 80MA 350MOHM Inductor and Choke 71-MLF2012A1R2KTD25
FIXED IND 1.2UH 80MA 350MOHM SMD Product overview: MLF2012A1R2KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 80MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 80MA, 350MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R2KTD25 can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 80MA 350MOHM SMD Product overview: MLF2012A1R2KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 80MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 80MA, 350MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R2KTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-173930-6-ND 732655-MLF2012A1R2KTD25 71-MLF2012A1R2KTD25
Product Name Fixed Inductors Fixed Inductors - MLF2012A1R2KTD25 SMD 1.2UH 80MA 350MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers