TDK U.S.A. Corporation SMD 18UH 5MA 800 MOHM Inductor and Choke MLF2012C180KT000

Description
FIXED IND 18UH 5MA 800 MOHM SMD Product overview: MLF2012C180KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 5MA, 800 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 5MA, 800 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012C180KT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 18UH 5MA 800 MOHM SMD Product overview: MLF2012C180KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 5MA, 800 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 5MA, 800 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012C180KT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 18UH 5MA 800 MOHM Inductor and Choke - 71-MLF2012C180KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 5MA 800 MOHM Inductor and Choke
71-MLF2012C180KT000
SMD 18UH 5MA 800 MOHM Inductor and Choke 71-MLF2012C180KT000
FIXED IND 18UH 5MA 800 MOHM SMD Product overview: MLF2012C180KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 5MA, 800 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 5MA, 800 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012C180KT000 can be used for catalog matching and distributor lookup.

FIXED IND 18UH 5MA 800 MOHM SMD Product overview: MLF2012C180KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 5MA, 800 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 5MA, 800 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012C180KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1062-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1062-1-ND
Fixed Inductors 445-1062-1-ND
18µH Shielded Multilayer Inductor 5mA 800mOhm Max 0805 (2012 Metric)

18µH Shielded Multilayer Inductor 5mA 800mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1062-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1062-2-ND
Fixed Inductors 445-1062-2-ND
18µH Shielded Multilayer Inductor 5mA 800mOhm Max 0805 (2012 Metric)

18µH Shielded Multilayer Inductor 5mA 800mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1062-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1062-6-ND
Fixed Inductors 445-1062-6-ND
18µH Shielded Multilayer Inductor 5mA 800mOhm Max 0805 (2012 Metric)

18µH Shielded Multilayer Inductor 5mA 800mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF2012C180KT000
1077739-MLF2012C180KT000
Fixed Inductors - MLF2012C180KT000 1077739-MLF2012C180KT000
Manufacturer: TDK Corporation Win Source Part Number: 1077739-MLF2012C180K T000 Packaging: Reel - TR Type: Multilayer Current Rating: 5mA Inductance: 18μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 1MHz Frequency - Self Resonant: 20MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 800 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077739-MLF2012C180KT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 5mA
Inductance: 18μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 1MHz
Frequency - Self Resonant: 20MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 800 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - MLF2012C180KT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012C180KT000
Fixed Inductors MLF2012C180KT000
FIXED IND 18UH 5MA 800 MOHM SMD

FIXED IND 18UH 5MA 800 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLF2012C180KT000
Inductors/Coils/Transformers >> Inductors (SMD) MLF2012C180KT000
5mA 18uH ±10% 380mΩ 0805 Inductors (SMD) ROHS

5mA 18uH ±10% 380mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet
Chip Inductor.18Uh, 5Ma, 10%, 38Mhz; Inductance Tdk - 33P7462 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor.18Uh, 5Ma, 10%, 38Mhz; Inductance Tdk
33P7462
Chip Inductor.18Uh, 5Ma, 10%, 38Mhz; Inductance Tdk 33P7462
CHIP INDUCTOR.18UH, 5MA, 10%, 38MHZ; Inductance:18µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:20MHz; DC Current Rating:5mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

CHIP INDUCTOR.18UH, 5MA, 10%, 38MHZ; Inductance:18µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:20MHz; DC Current Rating:5mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-MLF2012C180KT000 445-1062-1-ND 1077739-MLF2012C180KT000 MLF2012C180KT000 MLF2012C180KT000 33P7462
Product Name SMD 18UH 5MA 800 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - MLF2012C180KT000 Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Chip Inductor.18Uh, 5Ma, 10%, 38Mhz; Inductance Tdk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 18 microH 18 microH 18 microH 18 microH 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678492 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details